Fluke Networks REMOTEID-1
- 收藏
- 对比
REMOTEID-1
888-REMOTEID-1
配件
QFN
大陆
立即发货

Fluke Networks REMOTEID-1 Replacement ID for LinkIQ
1最小包装量--
REMOTEID-1详情
Fluke Networks REMOTEID-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
50
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
For Use With
LinkIQ
Package
Box
厂商
福禄克网络
Product Status
活跃
For Use With/Related Products
LIQ-100
包装
Bulk
系列
LinkIQ™
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Replacement ID
规格说明
-
REMOTEID-1拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。