FLUKE Pomona 1269-G
- 收藏
- 对比
1269-G详情
FLUKE Pomona 1269-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Pomona
Brand
Pomona Electronics
Side 2 Polarity
Normal
Side 2 RF Series
BNC
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Side 1 RF Series
Double Banana
外壳电镀
Nickel
适配器样式
Straight
产品类别
Fluke
1269-G拓展信息








哦! 它是空的。