FLUKE Pomona 1325-2 10PK
- 收藏
- 对比
1325-2 10PK
889-1325-2 10PK
无类别的
--
大陆
立即发货

Banana Plug, 15A, Screw, Red; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5Kv; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- Rohs Compliant: Yes /Pomona 1325-2 10PK
1最小包装量--
添加到询价列表







哦! 它是空的。