FLUKE Pomona 1325-9 10PK
- 收藏
- 对比
1325-9 10PK
889-1325-9 10PK
无类别的
--
大陆
立即发货

Banana Plug, 15A, Screw, White; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5Kv; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:1325 Series Rohs Compliant: Yes /Pomona 1325-9 10PK
1最小包装量--
添加到询价列表







哦! 它是空的。