FLUKE Pomona 1825-8 10PK
- 收藏
- 对比
1825-8 10PK
889-1825-8 10PK
无类别的
--
大陆
立即发货

Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Gray, Gender:Plug, Connector Mounting:Cable Mount, Current Rating:15A, Voltage Rating:5kV, Contact Plating:Nickel Plated Contacts, Connector Colour:Grey, Colour:Gray RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。