2Q101737-2210-10N详情
Foxconn 2Q101737-2210-10N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
PLASTIC
Manufacturer Part Number
2Q101737-2210-10N
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.69
Contact Finish Mating
GOLD (15)
Manufacturer Series
2Q
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
1017
触点表面处理 终端
GOLD (15)
设备插座类型
IC SOCKET
使用的设备类型
BGA1017
2Q101737-2210-10N拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。