3S102033-02A-4M详情
Foxconn 3S102033-02A-4M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3S102033-02A-4M
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.68
Contact Finish Mating
GOLD (30)
Contact Materials
铜合金
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
触点表面处理 终端
Matte Tin (Sn)
3S102033-02A-4M拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。