AFBR-78D1Z详情
Foxconn AFBR-78D1Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
Operating Temperature (Max.)
85°C
Operating Temperature (Min.)
20°C
光纤设备类型
RECEIVER
工作波长-Nom
850 nm
RoHS状态
Non-RoHS Compliant
0个相似型号
AFBR-78D1Z拓展信息
AFBR-7CER0CZ
Foxconn
SFBR-5237Z
Foxconn
AFBR-821FMZ
Foxconn
AFBR-83MZ
Foxconn
AFBR-705SDZ
Foxconn
SFBR-77M1
Foxconn
HFBR-782BHZ
Foxconn
HFBR-779BWZ
Foxconn
SFCT-5686Z
Foxconn
SFBR-53D4Z
Foxconn








哦! 它是空的。