AFBR-83PDZ-MV1详情
Foxconn AFBR-83PDZ-MV1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, CXP
Manufacturer Part Number
CC50/4SA220
Manufacturer
卡洛·加瓦齐
Package
Tray
Base Product Number
AFBR-83
厂商
Foxconn OE Technologies Singapore Pte. LTD
Product Status
Obsolete
系列
-
连接器类型
MTP® (MPO)
应用
Telecom/Datacom Systems
电压 - 供电
3.135V ~ 3.465V
数据率
10.3125Gbps
波长
850nm
AFBR-83PDZ-MV1拓展信息
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD








哦! 它是空的。