AFBR-89CAMDZ详情
Foxconn AFBR-89CAMDZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Pluggable, QSFP28
Printer Type
手牌英雄
For Use With
LabelMark™ 6 Labeling Software
Package
Tray
Base Product Number
AFBR-89
厂商
Foxconn OE Technologies Singapore Pte. LTD
Product Status
Obsolete
系列
-
连接器类型
MTP® (MPO)
应用
Ethernet, Telecom/Datacom Systems
电压 - 供电
3.1V ~ 3.465V
数据率
103.125Gbps
波长
850nm
插头类型
EU
打印机技术
热转印
AFBR-89CAMDZ拓展信息
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD








哦! 它是空的。