AFCT-739SMZ-DC1详情
Foxconn AFCT-739SMZ-DC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
40#20,4#16,2#8(Coax)
Service Rating
I
Insert Arrangement
J46
Contact Materials
Copper Alloy
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
Nickel-PTFE (Durmalon)
AFCT-739SMZ-DC1拓展信息
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD
Foxconn OE Technologies Singapore Pte. LTD








哦! 它是空的。