AS0B821-S78B-7H详情
Foxconn AS0B821-S78B-7H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
金色闪光
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
表面贴装
Contact Finish Mating
GOLD FLASH (3)
Rohs Code
有
Manufacturer Part Number
AS0B821-S78B-7H
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Samacsys Description
MXM 3.0 Socket
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.63
Manufacturer Series
AS
操作温度
-55 to 85 °C
JESD-609代码
e4
连接器类型
卡边缘连接器
螺距
0.5000 mm
Reach合规守则
unknown
引脚数量
314
房屋颜色
Ivory
触点表面处理 终端
GOLD FLASH (3)
AS0B821-S78B-7H拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。