EH06043-DCW5-DF详情
Foxconn EH06043-DCW5-DF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EH06043-DCW5-DF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.76
Contact Finish Mating
GOLD (30)
Contact Materials
铜合金
Manufacturer Series
EH060
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
卡边缘连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
GOLD (30)
EH06043-DCW5-DF拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。