EW02506-A1详情
Foxconn EW02506-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4.25 - 4.25
Number of auxiliary contacts as normally open contact
0
Overload release current setting
0.16 - 0.25
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
0.25
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
EW02506-A1拓展信息








哦! 它是空的。