GS2202-4详情
Foxconn GS2202-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
22
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
165
Min. permitted bending radius, stationary application/permanent installation
88
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
GS2202-4拓展信息








哦! 它是空的。