HL72107-2500-4H详情
Foxconn HL72107-2500-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Number of Rows Loaded
2
Mounting Styles
STRAIGHT
Risk Rank
5.77
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
HL72107-2500-4H
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
20
端子间距
2 mm
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
SOCKET
终端类型
SOLDER
HL72107-2500-4H拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。