HM3101-BP1-CF详情
Foxconn HM3101-BP1-CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
BOARD
RoHS
Compliant
Package Description
ROHS COMPLIANT
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
HM3101-BP1-CF
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
Contact Materials
BRASS
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.68
Manufacturer Series
HM31
无铅代码
有
连接器类型
Plug
性别
Male
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
2
Reach合规守则
unknown
触点性别
MALE
UL可燃性规范
94V-0
主体/外壳样式
PLUG
终端类型
SOLDER
HM3101-BP1-CF拓展信息








哦! 它是空的。