JA33331-BA32-4F详情
Foxconn JA33331-BA32-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LEAD FREE
Contact Finish Mating
GOLD FLASH (25) OVER PALLADIUM NICKEL
Manufacturer Part Number
JA33331-BA32-4F
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.62
JESD-609代码
e4
连接器类型
3.5mm AUDIO
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
JACK
触点表面处理 终端
GOLD FLASH (25) OVER PALLADIUM NICKEL
JA33331-BA32-4F拓展信息








哦! 它是空的。