JFM24011-0101-4F详情
Foxconn JFM24011-0101-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LEAD FREE
Operating Temperature-Max
70 °C
Manufacturer Part Number
JFM24011-0101-4F
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.13
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
Reach合规守则
unknown
JFM24011-0101-4F拓展信息








哦! 它是空的。