JPD103N-M739-7F详情
Foxconn JPD103N-M739-7F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
JPD103N-M739-7F
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.58
Contact Finish Mating
NICKEL (100)
Manufacturer Series
JPD
连接器类型
圆形直流电源连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
JACK
终端类型
SOLDER
触点表面处理 终端
NICKEL (100)
额定电压
30 V
引脚直径
2 mm
额定电流(功率)
7 A
JPD103N-M739-7F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。