KK23011-01-7F详情
Foxconn KK23011-01-7F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
面板安装
NO
Manufacturer Part Number
KK23011-01-7F
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.69
Contact Finish Mating
GOLD FLASH
Insulator Material
POLYETHYLENE
Manufacturer Series
KK23
Mounting Styles
RIGHT ANGLE
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
射频连接器
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
终端类型
SURFACE MOUNT
耦合类型
SNAP
触点表面处理 终端
GOLD FLASH
KK23011-01-7F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。