LD2536V-M81L6详情
Foxconn LD2536V-M81L6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD (15)
Contact Materials
铜合金
Insulator Material
POLYETHYLENE
Mounting Styles
STRAIGHT
无铅代码
有
ECCN 代码
EAR99
连接器类型
RJ+USB CONNECTOR
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
36
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SURFACE MOUNT
LD2536V-M81L6拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。