MH11041-D6-4F详情
Foxconn MH11041-D6-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Mounting Styles
RIGHT ANGLE
ECCN 代码
EAR99
连接器类型
MINI DIN CONNECTOR
HTS代码
8536.69.40.20
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
EMI 屏蔽
NO
MH11041-D6-4F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。