MH11061-P36-4F详情
Foxconn MH11061-P36-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Manufacturer Part Number
MH11061-P36-4F
Mounting Styles
RIGHT ANGLE
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.55
Manufacturer Series
MH
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
12
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
EMI 屏蔽
NO
MH11061-P36-4F拓展信息








哦! 它是空的。