MH11061-PD2详情
Foxconn MH11061-PD2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
7.55
Manufacturer Series
MH
Part Life Cycle Code
Obsolete
Manufacturer
Foxconn
Mounting Styles
RIGHT ANGLE
Manufacturer Part Number
MH11061-PD2
JESD-609代码
e4
连接器类型
圆形DIN连接器
附加功能
OTHER STACKING CONNECTOR: 6 CONTACTS
触头总数
6
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
触点表面处理 终端
GOLD FLASH
EMI 屏蔽
NO
MH11061-PD2拓展信息








哦! 它是空的。