MH11063-PD2-4F详情
Foxconn MH11063-PD2-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Contact Finish Mating
GOLD (30)
Manufacturer Part Number
MH11063-PD2-4F
Mounting Styles
RIGHT ANGLE
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.11
Manufacturer Series
MH
JESD-609代码
e4
连接器类型
圆形DIN连接器
附加功能
OTHER STACKING CONNECTOR: 6 CONTACTS, STANDARD: UL 94V-0
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
6
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
触点表面处理 终端
GOLD (30)
EMI 屏蔽
NO
MH11063-PD2-4F拓展信息








哦! 它是空的。