MH11067-D2-4F详情
Foxconn MH11067-D2-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
RoHS
Non-Compliant
Package Description
LEAD FREE
Contact Finish Mating
GOLD (15)
Manufacturer Part Number
MH11067-D2-4F
Mounting Styles
RIGHT ANGLE
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.56
Manufacturer Series
MH
ECCN 代码
EAR99
连接器类型
圆形DIN连接器
HTS代码
8536.69.40.20
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
12
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
EMI 屏蔽
NO
MH11067-D2-4F拓展信息








哦! 它是空的。