QH11121-DA55-4H详情
Foxconn QH11121-DA55-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Contact Finish Mating
未说明
Contact Materials
铜合金
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
DVI CONNECTOR
HTS代码
8536.69.40.30
Reach合规守则
unknown
触点表面处理 终端
Gold (Au)
QH11121-DA55-4H拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。