QH11121-DAGH-4F详情
Foxconn QH11121-DAGH-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Mounting Styles
RIGHT ANGLE
Insulator Material
POLYETHYLENE
Contact Materials
铜合金
Contact Finish Mating
GOLD FLASH
Package Description
LEAD FREE
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Part Life Cycle Code
活跃
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
DVI+VGA CONNECTOR
附加功能
OTHER STACKING CONNECTOR: 15 CONTACTS
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
29
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
触点表面处理 终端
Tin (Sn) - with Nickel (Ni) barrier
QH11121-DAGH-4F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。