UEA1111-N06AM2-7H详情
Foxconn UEA1111-N06AM2-7H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
POLYAMIDE
Insulator Material
POLYAMIDE
Manufacturer Part Number
UEA1111-N06AM2-7H
Mounting Styles
RIGHT ANGLE
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.68
连接器类型
USB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
9
Reach合规守则
unknown
空壳
NO
终端类型
SOLDER
UEA1111-N06AM2-7H拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。