UEA1112C-UHS6-4F详情
Foxconn UEA1112C-UHS6-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
STAINLESS STEEL
Manufacturer Part Number
UEA1112C-UHS6-4F
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.66
Contact Finish Mating
PALLADIUM NICKEL (30) AND GOLD FLASH
Insulator Material
POLYETHYLENE
Mounting Styles
RIGHT ANGLE
JESD-609代码
e4
连接器类型
USB 连接器
附加功能
OTHER STACKING CONNECTOR: 9 CONTACTS
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
9
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
触点表面处理 终端
PALLADIUM NICKEL (30) AND GOLD FLASH
UEA1112C-UHS6-4F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。