WJ20B07-M2-7F详情
Foxconn WJ20B07-M2-7F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Contact Finish Mating
GOLD (15)
Number Of Connectors
ONE
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
PCB 连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
GOLD (15)
WJ20B07-M2-7F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。