WL605CB-B02-1F详情
Foxconn WL605CB-B02-1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Package Description
LEAD FREE
Contact Finish Mating
GOLD (20) OVER PALLADIUM NICKEL
Rohs Code
有
Manufacturer Part Number
WL605CB-B02-1F
Contact Materials
铜合金
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.31
Manufacturer Series
WL
JESD-609代码
e4
无铅代码
有
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
GOLD (20) OVER PALLADIUM NICKEL
WL605CB-B02-1F拓展信息








哦! 它是空的。