WL828GC-Z01-7F详情
Foxconn WL828GC-Z01-7F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
VanSystem
RoHS
Details
Package Description
LEAD FREE
Contact Finish Mating
GOLD (30) OVER PALLADIUM NICKEL
Rohs Code
有
Manufacturer Part Number
WL828GC-Z01-7F
Contact Materials
铜合金
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.31
Manufacturer Series
WL
JESD-609代码
e4
无铅代码
有
连接器类型
PCB 连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
触点表面处理 终端
GOLD (30) OVER PALLADIUM NICKEL
产品类别
Radiall
达到SVHC
unknown
WL828GC-Z01-7F拓展信息








哦! 它是空的。