WL830GL-Z01-1F详情
Foxconn WL830GL-Z01-1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WL830GL-Z01-1F
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.31
Contact Finish Mating
GOLD (25) OVER PALLADIUM NICKEL
Contact Materials
铜合金
Manufacturer Series
WL
JESD-609代码
e4
无铅代码
有
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
GOLD (25) OVER PALLADIUM NICKEL
WL830GL-Z01-1F拓展信息
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn
Foxconn








哦! 它是空的。