Fox Electronics 278LF-16-115 TR
- 收藏
- 对比
278LF-16-115 TR
902-278LF-16-115 TR
晶体
--
大陆
立即发货

Resistance Weld SMD Crystal
1最小包装量--
278LF-16-115 TR详情
Fox Electronics 278LF-16-115 TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Compliant
278LF-16-115 TR拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。