Fox Electronics DEL-FOXSDLF/120-20
- 收藏
- 对比
DEL-FOXSDLF/120-20
902-DEL-FOXSDLF/120-20
晶体
QFN
大陆
立即发货

CRYSTAL,12MHZ, 20PF, HC-49S
1最小包装量--
DEL-FOXSDLF/120-20详情
Fox Electronics DEL-FOXSDLF/120-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
70
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
DEL-FOXSDLF/120-20拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。