Fox Electronics F135-16 TR
- 收藏
- 对比
F135-16 TR
902-F135-16 TR
无类别的
--
大陆
立即发货

Frequency Nom:16MHz, Frequency Stability / -:50ppm, Oscillator Case:SMD, 2mm x 1.6mm, Supply Voltage Nom:3.3V, Product Range:F130 Series, Operating Temperature Min:-20°C, Operating Temperature Max:70°C RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。