Fox Electronics F3345-160 TR
- 收藏
- 对比
F3345-160 TR
902-F3345-160 TR
无类别的
--
大陆
立即发货

Frequency Nom:16MHz, Frequency Stability / -:100ppm, Oscillator Case:SMD, 7mm x 5mm, Supply Voltage Nom:5V, Product Range:F3345 Series, Operating Temperature Min:-10°C, Operating Temperature Max:70°C RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。