Fox Electronics F4100-666/BLK
- 收藏
- 对比
F4100-666/BLK
902-F4100-666/BLK
无类别的
--
大陆
立即发货

Frequency Nom:66.66MHz, Frequency Stability / -:100ppm, Oscillator Case:SMD, 7mm x 5mm, Supply Voltage Nom:3.3V, Product Range:F4100 Series, Operating Temperature Min:-10°C, Operating Temperature Max:70°C RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。