Fox Electronics FC3BABCJM32.0-T3
- 收藏
- 对比
FC3BABCJM32.0-T3详情
Fox Electronics FC3BABCJM32.0-T3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (DC)
80 V
RoHS
Non-Compliant
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
包装
Bulk
系列
*
额定电流
20 A
极数
1
辐射硬化
无
FC3BABCJM32.0-T3拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics








哦! 它是空的。