Fox Electronics FC3BSECLM26.0-T3
- 收藏
- 对比
FC3BSECLM26.0-T3
902-FC3BSECLM26.0-T3
集成电路(IC)
--
大陆
立即发货

Crystal 26MHz 4-Pin CSMD T/R - Tape and Reel (Alt: FC3BSECLM26.0-T3)
1最小包装量--
FC3BSECLM26.0-T3详情
Fox Electronics FC3BSECLM26.0-T3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Manufacturer Part Number
FC3BSECLM26.0-T3
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.65
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
系列
*
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC3BSECLM26.0-T3拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。