Fox Electronics FC3BSFFDM22.1184-T3
- 收藏
- 对比
FC3BSFFDM22.1184-T3
902-FC3BSFFDM22.1184-T3
晶体
--
大陆
立即发货

CRYSTAL 22.1184MHZ 8PF SMT
1最小包装量--
FC3BSFFDM22.1184-T3详情
Fox Electronics FC3BSFFDM22.1184-T3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Rohs Code
有
Manufacturer Part Number
FC3BSFFDM22.1184-T3
Manufacturer
Fox Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.63
系列
-
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC3BSFFDM22.1184-T3拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。