Fox Electronics FC3BSHHEF26.0-T3
- 收藏
- 对比
FC3BSHHEF26.0-T3详情
Fox Electronics FC3BSHHEF26.0-T3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Package
Bulk
Base Product Number
9.74.506
厂商
RAFI USA
Product Status
Obsolete
Rohs Code
有
Manufacturer Part Number
FC3BSHHEF26.0-T3
Manufacturer
Fox Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.65
系列
-
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
Reach合规守则
compliant
配件类型
-
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC3BSHHEF26.0-T3拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics








哦! 它是空的。