Fox Electronics FC4SDCCEM8.0-T1
- 收藏
- 对比
FC4SDCCEM8.0-T1详情
Fox Electronics FC4SDCCEM8.0-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
材料
Fiberglass
Manufacturer Part Number
N4X-FG-363012CH
Approvals
UL
Manufacturer
Adalet
RoHS
无
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.65
系列
*
JESD-609代码
e1
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
组成
Non-Metallic
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC4SDCCEM8.0-T1拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics








哦! 它是空的。