Fox Electronics FC5AQBAAE11.0592-T1
- 收藏
- 对比
FC5AQBAAE11.0592-T1
902-FC5AQBAAE11.0592-T1
晶体
--
大陆
立即发货

CRYSTAL 11.0592MHZ SERIES SMT
1最小包装量--
FC5AQBAAE11.0592-T1详情
Fox Electronics FC5AQBAAE11.0592-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
FC5AQBAAE11.0592-T1
Manufacturer
Fox Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.65
系列
*
JESD-609代码
e4
端子表面处理
Silver (Ag)
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC5AQBAAE11.0592-T1拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。