Fox Electronics FC6ASCCEC13.8333-BULK
- 收藏
- 对比
FC6ASCCEC13.8333-BULK
902-FC6ASCCEC13.8333-BULK
晶体
--
大陆
立即发货

CRYSTAL 13.8333MHZ 10PF SMT
1最小包装量--
FC6ASCCEC13.8333-BULK详情
Fox Electronics FC6ASCCEC13.8333-BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
底架
Rack
RoHS
Non-Compliant
Package
Bulk
厂商
Fox Electronics
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
FC6ASCCEC13.8333-BULK
Manufacturer
Fox Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.65
系列
*
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC6ASCCEC13.8333-BULK拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。