Fox Electronics FC7BSCCLC14.31818-T1
- 收藏
- 对比
FC7BSCCLC14.31818-T1
902-FC7BSCCLC14.31818-T1
集成电路(IC)
--
大陆
立即发货

FC7BSCCLC14.31818-T1 datasheet pdf and Integrated Circuits (ICs) product details from Fox Electronics stock available at utmel
1最小包装量--
FC7BSCCLC14.31818-T1详情
Fox Electronics FC7BSCCLC14.31818-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Manufacturer Part Number
FC7BSCCLC14.31818-T1
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.65
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
系列
*
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC7BSCCLC14.31818-T1拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。