Fox Electronics FC7BSHELM24.0-T1
- 收藏
- 对比
FC7BSHELM24.0-T1详情
Fox Electronics FC7BSHELM24.0-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
L3RF-L3RL
Approvals
CE, cURus
Lens Shape
Round Flush
Manufacturer
Autonics
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
系列
*
镜头颜色
Red
面板后深度
2.16
灯型
LED
知识产权评级
IP52
FC7BSHELM24.0-T1拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics








哦! 它是空的。