Fox Electronics FC8ACBAKJ4.0-BULK
- 收藏
- 对比
FC8ACBAKJ4.0-BULK
902-FC8ACBAKJ4.0-BULK
集成电路(IC)
--
大陆
立即发货

Crystal 4MHz 4-Pin CSMD Bulk - Bulk (Alt: FC8ACBAKJ4.0-BULK)
1最小包装量--
FC8ACBAKJ4.0-BULK详情
Fox Electronics FC8ACBAKJ4.0-BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
Manufacturer Part Number
FC8ACBAKJ4.0-BULK
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.65
Package
Bulk
厂商
Fox Electronics
Product Status
活跃
系列
*
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FC8ACBAKJ4.0-BULK拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。